Vishay Intertechnology, Inc. RES 750K OHM 1/4W 0.1% 1206 TNPW1206750KBEEN

Description
RES 750Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 750Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750K OHM 1/4W 0.1% 1206 - TNPW1206750KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750K OHM 1/4W 0.1% 1206
TNPW1206750KBEEN
RES 750K OHM 1/4W 0.1% 1206 TNPW1206750KBEEN
RES 750Kohm 1/4W 0.1% 1206

RES 750Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-3890-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3890-2-ND
Chip Resistor - Surface Mount 541-3890-2-ND
750 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

750 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1206750KBEEN 541-3890-2-ND
Product Name RES 750K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 750000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details