Vishay Intertechnology, Inc. RES 732 OHM 1/4W 0.1% 1206 TNPW1206732RBETA

Description
RES 732ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 732ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732 OHM 1/4W 0.1% 1206 - TNPW1206732RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732 OHM 1/4W 0.1% 1206
TNPW1206732RBETA
RES 732 OHM 1/4W 0.1% 1206 TNPW1206732RBETA
RES 732ohm 1/4W 0.1% 1206

RES 732ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206732RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206732RBETA-ND
Chip Resistor - Surface Mount TNPW1206732RBETA-ND
732 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

732 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 732 Ohm, 0.1%, 25 Ppm Vishay - 66C1196 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 732 Ohm, 0.1%, 25 Ppm Vishay
66C1196
Tnpw, 1206, 732 Ohm, 0.1%, 25 Ppm Vishay 66C1196
TNPW, 1206, 732 Ohm, 0.1%, 25 ppm

TNPW, 1206, 732 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206732RBETA TNPW1206732RBETA-ND 66C1196
Product Name RES 732 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 732 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 732 ohms 732 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8662FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details