Vishay Intertechnology, Inc. RES 732K OHM 1/4W 0.1% 1206 TNPW1206732KBETA

Description
RES 732Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 732Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 732K OHM 1/4W 0.1% 1206 - TNPW1206732KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 732K OHM 1/4W 0.1% 1206
TNPW1206732KBETA
RES 732K OHM 1/4W 0.1% 1206 TNPW1206732KBETA
RES 732Kohm 1/4W 0.1% 1206

RES 732Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206732KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206732KBETA-ND
Chip Resistor - Surface Mount TNPW1206732KBETA-ND
732 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

732 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Resistors Vishay - 29K6084 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Vishay
29K6084
Resistors Vishay 29K6084
RESISTORS

RESISTORS

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206732KBETA TNPW1206732KBETA-ND 29K6084
Product Name RES 732K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Resistors Vishay
Mounting / Packaging 1206 1206; 1206
Resistance Range 732000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176758-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD5233FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details