Vishay Intertechnology, Inc. RES 715 OHM 1/4W 0.1% 1206 TNPW1206715RBETA

Description
RES 715ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 715ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 715 OHM 1/4W 0.1% 1206 - TNPW1206715RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 715 OHM 1/4W 0.1% 1206
TNPW1206715RBETA
RES 715 OHM 1/4W 0.1% 1206 TNPW1206715RBETA
RES 715ohm 1/4W 0.1% 1206

RES 715ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206715RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206715RBETA-ND
Chip Resistor - Surface Mount TNPW1206715RBETA-ND
715 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

715 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 715 Ohm, 0.1%, 25 Ppm Vishay - 66C1184 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 715 Ohm, 0.1%, 25 Ppm Vishay
66C1184
Tnpw, 1206, 715 Ohm, 0.1%, 25 Ppm Vishay 66C1184
TNPW, 1206, 715 Ohm, 0.1%, 25 ppm

TNPW, 1206, 715 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206715RBETA TNPW1206715RBETA-ND 66C1184
Product Name RES 715 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 715 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 715 ohms 715 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623705-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details