Vishay Intertechnology, Inc. Thin Film Resistors - SMD 6.81Kohms 1% 25ppm TNPW12066K81FETY

Description
Thin Film Resistors - SMD 6.81Kohms 1% 25ppm
Request a Quote
Description
Thin Film Resistors - SMD 6.81Kohms 1% 25ppm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 6.81Kohms 1% 25ppm - TNPW12066K81FETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 6.81Kohms 1% 25ppm
TNPW12066K81FETY
Thin Film Resistors - SMD 6.81Kohms 1% 25ppm TNPW12066K81FETY
Thin Film Resistors - SMD 6.81Kohms 1% 25ppm

Thin Film Resistors - SMD 6.81Kohms 1% 25ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW12066K81FETY
Product Name Thin Film Resistors - SMD 6.81Kohms 1% 25ppm
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311299 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R156JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details