Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12066K81BETA

Description
6.81 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
6.81 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12066K81BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12066K81BETA-ND
Chip Resistor - Surface Mount TNPW12066K81BETA-ND
6.81 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

6.81 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 6.81K OHM 1/4W 0.1% 1206 - TNPW12066K81BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1/4W 0.1% 1206
TNPW12066K81BETA
RES 6.81K OHM 1/4W 0.1% 1206 TNPW12066K81BETA
RES 6.81Kohm 1/4W 0.1% 1206

RES 6.81Kohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 6.81 Kohm, 0.1%, 25 Ppm Vishay - 66C0977 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 6.81 Kohm, 0.1%, 25 Ppm Vishay
66C0977
Tnpw, 1206, 6.81 Kohm, 0.1%, 25 Ppm Vishay 66C0977
TNPW, 1206, 6.81 kOhm, 0.1%, 25 ppm

TNPW, 1206, 6.81 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12066K81BETA-ND TNPW12066K81BETA 66C0977
Product Name Chip Resistor - Surface Mount RES 6.81K OHM 1/4W 0.1% 1206 Tnpw, 1206, 6.81 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details