Vishay Precision Group SMD 0.25W 6810ohm 200V Resistor TNPW12066K81BEEN

Description
Fixed Resistor, Thin Film, 0.25W, 6810ohm, 200V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 1206, CHIP Product overview: TNPW12066K81BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 6810ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 6810ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW12066K81BEEN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Thin Film, 0.25W, 6810ohm, 200V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 1206, CHIP Product overview: TNPW12066K81BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 6810ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 6810ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW12066K81BEEN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25W 6810ohm 200V Resistor - 52-TNPW12066K81BEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W 6810ohm 200V Resistor
52-TNPW12066K81BEEN
SMD 0.25W 6810ohm 200V Resistor 52-TNPW12066K81BEEN
Fixed Resistor, Thin Film, 0.25W, 6810ohm, 200V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 1206, CHIP Product overview: TNPW12066K81BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 6810ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 6810ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW12066K81BEEN can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.25W, 6810ohm, 200V, 0.1% +/-Tol, 25ppm/Cel, Surface Mount, 1206, CHIP Product overview: TNPW12066K81BEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W, 6810ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 6810ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW12066K81BEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 6.81K OHM 1/4W 0.1% 1206 - TNPW12066K81BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1/4W 0.1% 1206
TNPW12066K81BEEN
RES 6.81K OHM 1/4W 0.1% 1206 TNPW12066K81BEEN
RES 6.81Kohm 1/4W 0.1% 1206

RES 6.81Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-3889-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3889-2-ND
Chip Resistor - Surface Mount 541-3889-2-ND
6.81 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.81 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3889-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3889-1-ND
Chip Resistor - Surface Mount 541-3889-1-ND
6.81 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.81 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3889-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3889-6-ND
Chip Resistor - Surface Mount 541-3889-6-ND
6.81 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

6.81 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Tnpw1206 6K81 0.1% T-9 E52 E3 Vishay - 51X0591 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw1206 6K81 0.1% T-9 E52 E3 Vishay
51X0591
Tnpw1206 6K81 0.1% T-9 E52 E3 Vishay 51X0591
TNPW1206 6K81 0.1% T-9 E52 e3

TNPW1206 6K81 0.1% T-9 E52 e3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-TNPW12066K81BEEN TNPW12066K81BEEN 541-3889-2-ND 51X0591
Product Name SMD 0.25W 6810ohm 200V Resistor RES 6.81K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw1206 6K81 0.1% T-9 E52 E3 Vishay
Resistance Range 6810 ohms 6810 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers