Vishay Intertechnology, Inc. Res Thin Film 1206 6.8K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R TNPW12066K80FETA

Description
Res Thin Film 1206 6.8K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 6.8K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 6.8K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R - TNPW12066K80FETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 6.8K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R
TNPW12066K80FETA
Res Thin Film 1206 6.8K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R TNPW12066K80FETA
Res Thin Film 1206 6.8K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 1206 6.8K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW12066K80FETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12066K80FETA-ND
Chip Resistor - Surface Mount TNPW12066K80FETA-ND
6.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

6.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12066K80FETA TNPW12066K80FETA-ND
Product Name Res Thin Film 1206 6.8K Ohm 1% 1/4W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details