Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12066K34DETA

Description
6.34 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
6.34 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12066K34DETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12066K34DETA-ND
Chip Resistor - Surface Mount TNPW12066K34DETA-ND
6.34 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

6.34 kOhms ±0.5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 6.34K-OHM 0.5% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA - TNPW12066K34DETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K-OHM 0.5% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA
TNPW12066K34DETA
RES 6.34K-OHM 0.5% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA TNPW12066K34DETA
RES 6.34K-OHM 0.5% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA

RES 6.34K-OHM 0.5% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA

Supplier's Site
Tnpw, 1206, 6.34 Kohm, 0.5%, 25 Ppm Vishay - 66C0962 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 6.34 Kohm, 0.5%, 25 Ppm Vishay
66C0962
Tnpw, 1206, 6.34 Kohm, 0.5%, 25 Ppm Vishay 66C0962
TNPW, 1206, 6.34 kOhm, 0.5%, 25 ppm

TNPW, 1206, 6.34 kOhm, 0.5%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12066K34DETA-ND TNPW12066K34DETA 66C0962
Product Name Chip Resistor - Surface Mount RES 6.34K-OHM 0.5% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA Tnpw, 1206, 6.34 Kohm, 0.5%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8873FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details