Vishay Intertechnology, Inc. Res Thin Film 1206 6.34K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12066K34BETY

Description
Res Thin Film 1206 6.34K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 6.34K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 6.34K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW12066K34BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 6.34K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW12066K34BETY
Res Thin Film 1206 6.34K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12066K34BETY
Res Thin Film 1206 6.34K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 6.34K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW12066K34BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12066K34BETY-ND
Chip Resistor - Surface Mount TNPW12066K34BETY-ND
6.34 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

6.34 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 6.34 Kohm, 0.1%, 25 Ppm Vishay - 66C0961 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 6.34 Kohm, 0.1%, 25 Ppm Vishay
66C0961
Tnpw, 1206, 6.34 Kohm, 0.1%, 25 Ppm Vishay 66C0961
TNPW, 1206, 6.34 kOhm, 0.1%, 25 ppm

TNPW, 1206, 6.34 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12066K34BETY TNPW12066K34BETY-ND 66C0961
Product Name Res Thin Film 1206 6.34K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 6.34 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 2573319 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details