Vishay Intertechnology, Inc. RES 6.34K OHM 1/4W 0.1% 1206 TNPW12066K34BETA

Description
RES 6.34Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 6.34Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.34K OHM 1/4W 0.1% 1206 - TNPW12066K34BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.34K OHM 1/4W 0.1% 1206
TNPW12066K34BETA
RES 6.34K OHM 1/4W 0.1% 1206 TNPW12066K34BETA
RES 6.34Kohm 1/4W 0.1% 1206

RES 6.34Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12066K34BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12066K34BETA-ND
Chip Resistor - Surface Mount TNPW12066K34BETA-ND
6.34 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

6.34 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 6.34 Kohm, 0.1%, 25 Ppm Vishay - 66C0959 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 6.34 Kohm, 0.1%, 25 Ppm Vishay
66C0959
Tnpw, 1206, 6.34 Kohm, 0.1%, 25 Ppm Vishay 66C0959
TNPW, 1206, 6.34 kOhm, 0.1%, 25 ppm

TNPW, 1206, 6.34 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12066K34BETA TNPW12066K34BETA-ND 66C0959
Product Name RES 6.34K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 6.34 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 6340 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176768-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details