Vishay Intertechnology, Inc. RES 69.8 OHM 1/4W 0.1% 1206 TNPW120669R8BETA

Description
RES 69.8ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 69.8ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8 OHM 1/4W 0.1% 1206 - TNPW120669R8BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 1/4W 0.1% 1206
TNPW120669R8BETA
RES 69.8 OHM 1/4W 0.1% 1206 TNPW120669R8BETA
RES 69.8ohm 1/4W 0.1% 1206

RES 69.8ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120669R8BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120669R8BETA-ND
Chip Resistor - Surface Mount TNPW120669R8BETA-ND
69.8 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

69.8 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 69.8 Ohm, 0.1%, 25 Ppm Vishay - 66C1116 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 69.8 Ohm, 0.1%, 25 Ppm Vishay
66C1116
Tnpw, 1206, 69.8 Ohm, 0.1%, 25 Ppm Vishay 66C1116
TNPW, 1206, 69.8 Ohm, 0.1%, 25 ppm

TNPW, 1206, 69.8 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120669R8BETA TNPW120669R8BETA-ND 66C1116
Product Name RES 69.8 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 69.8 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 69.8 ohms 69.8 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-2176073-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 665 ohms
View Details
5 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details