Res Thin Film 1206 69.8K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
69.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
RES 69.8K OHM 0.1% 1/4W 1206
| ASAP Semiconductor LLC | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW120669K8BETY | TNPW120669K8BETY-ND | TNPW120669K8BETY |
| Product Name | Res Thin Film 1206 69.8K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C | |
| Power Rating | 4 watts | 0.2500 watts | 0.2500 watts |