Vishay Intertechnology, Inc. RES 69.8K OHM 1/4W 0.1% 1206 TNPW120669K8BETA

Description
RES 69.8Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 69.8Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8K OHM 1/4W 0.1% 1206 - TNPW120669K8BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8K OHM 1/4W 0.1% 1206
TNPW120669K8BETA
RES 69.8K OHM 1/4W 0.1% 1206 TNPW120669K8BETA
RES 69.8Kohm 1/4W 0.1% 1206

RES 69.8Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120669K8BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120669K8BETA-ND
Chip Resistor - Surface Mount TNPW120669K8BETA-ND
69.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

69.8 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 69.8 Kohm, 0.1%, 25 Ppm Vishay - 66C1112 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 69.8 Kohm, 0.1%, 25 Ppm Vishay
66C1112
Tnpw, 1206, 69.8 Kohm, 0.1%, 25 Ppm Vishay 66C1112
TNPW, 1206, 69.8 kOhm, 0.1%, 25 ppm

TNPW, 1206, 69.8 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120669K8BETA TNPW120669K8BETA-ND 66C1112
Product Name RES 69.8K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 69.8 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 69800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details