Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206698RBETY

Description
698 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
698 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206698RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206698RBETY-ND
Chip Resistor - Surface Mount TNPW1206698RBETY-ND
698 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

698 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 698 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW1206698RBETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 698 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW1206698RBETY
Res Thin Film 1206 698 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW1206698RBETY
Res Thin Film 1206 698 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 698 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 698 Ohm, 0.1%, 25 Ppm Vishay - 66C1125 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 698 Ohm, 0.1%, 25 Ppm Vishay
66C1125
Tnpw, 1206, 698 Ohm, 0.1%, 25 Ppm Vishay 66C1125
TNPW, 1206, 698 Ohm, 0.1%, 25 ppm

TNPW, 1206, 698 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206698RBETY-ND TNPW1206698RBETY 66C1125
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 698 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 698 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.02E6 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567487P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3902FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details