Vishay Intertechnology, Inc. THIN FILM,1206,698K,.1%,25PPM,T/R,HAZMAT TNPW1206698KBEEA

Description
THIN FILM,1206,698K,.1%,2 5PPM,T/R,HAZMAT
Request a Quote Datasheet
Description
THIN FILM,1206,698K,.1%,2 5PPM,T/R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,698K,.1%,25PPM,T/R,HAZMAT - TNPW1206698KBEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,698K,.1%,25PPM,T/R,HAZMAT
TNPW1206698KBEEA
THIN FILM,1206,698K,.1%,25PPM,T/R,HAZMAT TNPW1206698KBEEA
THIN FILM,1206,698K,.1%,2 5PPM,T/R,HAZMAT

THIN FILM,1206,698K,.1%,25PPM,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206698KBEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206698KBEEA-ND
Chip Resistor - Surface Mount TNPW1206698KBEEA-ND
698 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

698 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1206698KBEEA TNPW1206698KBEEA-ND
Product Name THIN FILM,1206,698K,.1%,25PPM,T/R,HAZMAT Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers