Vishay Intertechnology, Inc. RES 68.1 OHM 1/4W 0.1% 1206 TNPW120668R1BETA

Description
RES 68.1ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 68.1ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 1/4W 0.1% 1206 - TNPW120668R1BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1/4W 0.1% 1206
TNPW120668R1BETA
RES 68.1 OHM 1/4W 0.1% 1206 TNPW120668R1BETA
RES 68.1ohm 1/4W 0.1% 1206

RES 68.1ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120668R1BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120668R1BETA-ND
Chip Resistor - Surface Mount TNPW120668R1BETA-ND
68.1 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

68.1 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 68.1 Ohm, 0.1%, 25 Ppm Vishay - 66C1090 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 68.1 Ohm, 0.1%, 25 Ppm Vishay
66C1090
Tnpw, 1206, 68.1 Ohm, 0.1%, 25 Ppm Vishay 66C1090
TNPW, 1206, 68.1 Ohm, 0.1%, 25 ppm

TNPW, 1206, 68.1 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120668R1BETA TNPW120668R1BETA-ND 66C1090
Product Name RES 68.1 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 68.1 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 68.1 ohms 68.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9300 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details