68.1 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
RES 68.1ohm 1/4W 0.1% 1206
RESISTOR, 68.1 OHM, 400MW, .1%, SMD, THIN FILM, 1206 / 3216. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ASAP Semiconductor LLC | Radwell International | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | TNPW120668R1BEEN-ND | TNPW120668R1BEEN | 185629102 |
| Product Name | Chip Resistor - Surface Mount | RES 68.1 OHM 1/4W 0.1% 1206 | Resistor |
| Configuration | Single Resistor | ||
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thin Film (Chip) | ||
| Mounting / Packaging | 1206; 1206 | 1206 | |
| Resistance Range | 68.1 ohms | 68.1 ohms | 68.1 ohms |