Vishay Intertechnology, Inc. RES 68.1 OHM 1/4W 0.1% 1206 TNPW120668R1BEEA

Description
RES 68.1ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 68.1ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 1/4W 0.1% 1206 - TNPW120668R1BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1/4W 0.1% 1206
TNPW120668R1BEEA
RES 68.1 OHM 1/4W 0.1% 1206 TNPW120668R1BEEA
RES 68.1ohm 1/4W 0.1% 1206

RES 68.1ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120668R1BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120668R1BEEA-ND
Chip Resistor - Surface Mount TNPW120668R1BEEA-ND
68.1 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

68.1 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - TNPW120668R1BEEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
TNPW120668R1BEEA
Resistors - Chip Resistor - Surface Mount TNPW120668R1BEEA
RES 68.1 OHM 0.1% 0.52W 1206

RES 68.1 OHM 0.1% 0.52W 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number TNPW120668R1BEEA TNPW120668R1BEEA-ND TNPW120668R1BEEA
Product Name RES 68.1 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206 1206; 1206 (3216 Metric)
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details