Vishay Intertechnology, Inc. RES 68.0K OHM 1/4W 0.1% 1206 TNPW120668K0BEEA

Description
RES 68.0Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 68.0Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.0K OHM 1/4W 0.1% 1206 - TNPW120668K0BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.0K OHM 1/4W 0.1% 1206
TNPW120668K0BEEA
RES 68.0K OHM 1/4W 0.1% 1206 TNPW120668K0BEEA
RES 68.0Kohm 1/4W 0.1% 1206

RES 68.0Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - 541-9882-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9882-6-ND
Chip Resistor - Surface Mount 541-9882-6-ND
68 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

68 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9882-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9882-2-ND
Chip Resistor - Surface Mount 541-9882-2-ND
68 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

68 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-9882-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-9882-1-ND
Chip Resistor - Surface Mount 541-9882-1-ND
68 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

68 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120668K0BEEA 541-9882-6-ND
Product Name RES 68.0K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 68000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details