Res Thin Film 1206 681K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
681 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
TNPW, 1206, 681 kOhm, 0.1%, 25 ppm
RES 681K OHM 0.1% 1/4W 1206
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW1206681KBETY | TNPW1206681KBETY-ND | 66C1095 | TNPW1206681KBETY |
| Product Name | Res Thin Film 1206 681K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R | Chip Resistor - Surface Mount | Tnpw, 1206, 681 Kohm, 0.1%, 25 Ppm Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206 | 1206; 1206 | 1206 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Temperature Coefficient | 25 ±ppm/°C | 25 ±ppm/°C | ||
| Power Rating | 4 watts | 0.2500 watts | 0.2500 watts |