Vishay Intertechnology, Inc. RES 681K OHM 1/4W 0.1% 1206 TNPW1206681KBETA

Description
RES 681Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 681Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681K OHM 1/4W 0.1% 1206 - TNPW1206681KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681K OHM 1/4W 0.1% 1206
TNPW1206681KBETA
RES 681K OHM 1/4W 0.1% 1206 TNPW1206681KBETA
RES 681Kohm 1/4W 0.1% 1206

RES 681Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206681KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206681KBETA-ND
Chip Resistor - Surface Mount TNPW1206681KBETA-ND
681 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

681 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 681 Kohm, 0.1%, 25 Ppm Vishay - 66C1094 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 681 Kohm, 0.1%, 25 Ppm Vishay
66C1094
Tnpw, 1206, 681 Kohm, 0.1%, 25 Ppm Vishay 66C1094
TNPW, 1206, 681 kOhm, 0.1%, 25 ppm

TNPW, 1206, 681 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206681KBETA TNPW1206681KBETA-ND 66C1094
Product Name RES 681K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 681 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 681000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5493FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details