Vishay Intertechnology, Inc. RES 681K OHM 1/4W 0.1% 1206 TNPW1206681KBEEN

Description
RES 681Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 681Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 681K OHM 1/4W 0.1% 1206 - TNPW1206681KBEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 681K OHM 1/4W 0.1% 1206
TNPW1206681KBEEN
RES 681K OHM 1/4W 0.1% 1206 TNPW1206681KBEEN
RES 681Kohm 1/4W 0.1% 1206

RES 681Kohm 1/4W 0.1% 1206

Supplier's Site
SMD 4W Resistor - 52-TNPW1206681KBEEN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4W Resistor
52-TNPW1206681KBEEN
SMD 4W Resistor 52-TNPW1206681KBEEN
RES SMD 681K OHM 0.1% 1/4W 1206 Product overview: TNPW1206681KBEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW1206681KBEEN can be used for catalog matching and distributor lookup.

RES SMD 681K OHM 0.1% 1/4W 1206 Product overview: TNPW1206681KBEEN from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW1206681KBEEN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW1206681KBEEN
900545-TNPW1206681KBEEN
Chip Resistor - Surface Mount - TNPW1206681KBEEN 900545-TNPW1206681KBEEN
Manufacturer: Vishay Win Source Part Number: 900545-TNPW1206681KB EEN Series: TNPW e3 Operating Temperature Range: -55°C ~ 155°C Features: 681 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: TNPW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 46 Weeks HTSUS: 8533.21.0030

Manufacturer: Vishay
Win Source Part Number: 900545-TNPW1206681KBEEN
Series: TNPW e3
Operating Temperature Range: -55°C ~ 155°C
Features: 681 kOhms ±0.1% 0.4W, 2/5W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: TNPW1206
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 46 Weeks
HTSUS: 8533.21.0030

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW1206681KBEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206681KBEEN-ND
Chip Resistor - Surface Mount TNPW1206681KBEEN-ND
681 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

681 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors Resistors
Product Number TNPW1206681KBEEN 52-TNPW1206681KBEEN 900545-TNPW1206681KBEEN TNPW1206681KBEEN-ND
Product Name RES 681K OHM 1/4W 0.1% 1206 SMD 4W Resistor Chip Resistor - Surface Mount - TNPW1206681KBEEN Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206
Resistance Range 681000 ohms 681000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.5200 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676188-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details