Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120667K3BETA

Description
67.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
67.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120667K3BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120667K3BETA-ND
Chip Resistor - Surface Mount TNPW120667K3BETA-ND
67.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

67.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW120667K3BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW120667K3BETA
Chip Resistor - Surface Mount TNPW120667K3BETA
RES 67.3K OHM 0.1% 1/4W 1206

RES 67.3K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 67.3 Kohm, 0.1%, 25 Ppm Vishay - 66C1074 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 67.3 Kohm, 0.1%, 25 Ppm Vishay
66C1074
Tnpw, 1206, 67.3 Kohm, 0.1%, 25 Ppm Vishay 66C1074
TNPW, 1206, 67.3 kOhm, 0.1%, 25 ppm

TNPW, 1206, 67.3 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number TNPW120667K3BETA-ND TNPW120667K3BETA 66C1074
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 1206, 67.3 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1468291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details