Vishay Intertechnology, Inc. RES 66.5K-OHM 0.1% 0.25W 10PPM THIN-FILM SMD-1206 TR-7-PA TNPW120666K5BYTA

Description
RES 66.5K-OHM 0.1% 0.25W 10PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote Datasheet
Description
RES 66.5K-OHM 0.1% 0.25W 10PPM THIN-FILM SMD-1206 TR-7-PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5K-OHM 0.1% 0.25W 10PPM THIN-FILM SMD-1206 TR-7-PA - TNPW120666K5BYTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K-OHM 0.1% 0.25W 10PPM THIN-FILM SMD-1206 TR-7-PA
TNPW120666K5BYTA
RES 66.5K-OHM 0.1% 0.25W 10PPM THIN-FILM SMD-1206 TR-7-PA TNPW120666K5BYTA
RES 66.5K-OHM 0.1% 0.25W 10PPM THIN-FILM SMD-1206 TR-7-PA

RES 66.5K-OHM 0.1% 0.25W 10PPM THIN-FILM SMD-1206 TR-7-PA

Supplier's Site
Chip Resistor - Surface Mount - TNPW120666K5BYTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120666K5BYTA-ND
Chip Resistor - Surface Mount TNPW120666K5BYTA-ND
66.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

66.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120666K5BYTA TNPW120666K5BYTA-ND
Product Name RES 66.5K-OHM 0.1% 0.25W 10PPM THIN-FILM SMD-1206 TR-7-PA Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.2500 watts 0.2500 watts
Configuration Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD243GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details