Vishay Intertechnology, Inc. RES 66.5K OHM 1/4W 0.1% 1206 TNPW120666K5BETA

Description
RES 66.5Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 66.5Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 66.5K OHM 1/4W 0.1% 1206 - TNPW120666K5BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 66.5K OHM 1/4W 0.1% 1206
TNPW120666K5BETA
RES 66.5K OHM 1/4W 0.1% 1206 TNPW120666K5BETA
RES 66.5Kohm 1/4W 0.1% 1206

RES 66.5Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120666K5BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120666K5BETA-ND
Chip Resistor - Surface Mount TNPW120666K5BETA-ND
66.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

66.5 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 66.5 Kohm, 0.1%, 25 Ppm Vishay - 66C1064 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 66.5 Kohm, 0.1%, 25 Ppm Vishay
66C1064
Tnpw, 1206, 66.5 Kohm, 0.1%, 25 Ppm Vishay 66C1064
TNPW, 1206, 66.5 kOhm, 0.1%, 25 ppm

TNPW, 1206, 66.5 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120666K5BETA TNPW120666K5BETA-ND 66C1064
Product Name RES 66.5K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 66.5 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 66500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2742FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details