Vishay Intertechnology, Inc. RES 665K OHM 1/4W 0.1% 1206 TNPW1206665KBETA

Description
RES 665Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 665Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 665K OHM 1/4W 0.1% 1206 - TNPW1206665KBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 665K OHM 1/4W 0.1% 1206
TNPW1206665KBETA
RES 665K OHM 1/4W 0.1% 1206 TNPW1206665KBETA
RES 665Kohm 1/4W 0.1% 1206

RES 665Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206665KBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206665KBETA-ND
Chip Resistor - Surface Mount TNPW1206665KBETA-ND
665 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

665 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 665 Kohm, 0.1%, 25 Ppm Vishay - 66C1069 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 665 Kohm, 0.1%, 25 Ppm Vishay
66C1069
Tnpw, 1206, 665 Kohm, 0.1%, 25 Ppm Vishay 66C1069
TNPW, 1206, 665 kOhm, 0.1%, 25 ppm

TNPW, 1206, 665 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206665KBETA TNPW1206665KBETA-ND 66C1069
Product Name RES 665K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 665 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 665000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details