Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120665K7BETA

Description
65.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
65.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120665K7BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120665K7BETA-ND
Chip Resistor - Surface Mount TNPW120665K7BETA-ND
65.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

65.7 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 65.7Kohms .1% 25ppm - TNPW120665K7BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 65.7Kohms .1% 25ppm
TNPW120665K7BETA
Thin Film Resistors - SMD 65.7Kohms .1% 25ppm TNPW120665K7BETA
Thin Film Resistors - SMD 65.7Kohms .1% 25ppm

Thin Film Resistors - SMD 65.7Kohms .1% 25ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW120665K7BETA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW120665K7BETA
Chip Resistor - Surface Mount TNPW120665K7BETA
RES 65.7K OHM 0.1% 1/4W 1206

RES 65.7K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW120665K7BETA-ND TNPW120665K7BETA TNPW120665K7BETA
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 65.7Kohms .1% 25ppm Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD)
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details