Vishay Intertechnology, Inc. RES 64.9 OHM 1/4W 0.1% 1206 TNPW120664R9BETA

Description
RES 64.9ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 64.9ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9 OHM 1/4W 0.1% 1206 - TNPW120664R9BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9 OHM 1/4W 0.1% 1206
TNPW120664R9BETA
RES 64.9 OHM 1/4W 0.1% 1206 TNPW120664R9BETA
RES 64.9ohm 1/4W 0.1% 1206

RES 64.9ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120664R9BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120664R9BETA-ND
Chip Resistor - Surface Mount TNPW120664R9BETA-ND
64.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

64.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 64.9 Ohm, 0.1%, 25 Ppm Vishay - 66C1050 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 64.9 Ohm, 0.1%, 25 Ppm Vishay
66C1050
Tnpw, 1206, 64.9 Ohm, 0.1%, 25 Ppm Vishay 66C1050
TNPW, 1206, 64.9 Ohm, 0.1%, 25 ppm

TNPW, 1206, 64.9 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120664R9BETA TNPW120664R9BETA-ND 66C1050
Product Name RES 64.9 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 64.9 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 64.9 ohms 64.9 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details