Vishay Intertechnology, Inc. RES 64.9K OHM 1/4W 0.1% 1206 TNPW120664K9BETA

Description
RES 64.9Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 64.9Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 64.9K OHM 1/4W 0.1% 1206 - TNPW120664K9BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 64.9K OHM 1/4W 0.1% 1206
TNPW120664K9BETA
RES 64.9K OHM 1/4W 0.1% 1206 TNPW120664K9BETA
RES 64.9Kohm 1/4W 0.1% 1206

RES 64.9Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW120664K9BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120664K9BETA-ND
Chip Resistor - Surface Mount TNPW120664K9BETA-ND
64.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

64.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 64.9 Kohm, 0.1%, 25 Ppm Vishay - 66C1047 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 64.9 Kohm, 0.1%, 25 Ppm Vishay
66C1047
Tnpw, 1206, 64.9 Kohm, 0.1%, 25 Ppm Vishay 66C1047
TNPW, 1206, 64.9 kOhm, 0.1%, 25 ppm

TNPW, 1206, 64.9 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120664K9BETA TNPW120664K9BETA-ND 66C1047
Product Name RES 64.9K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 64.9 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 64900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details