Vishay Intertechnology, Inc. Res Thin Film 1206 649 Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R TNPW1206649RFHEA

Description
Res Thin Film 1206 649 Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 649 Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 649 Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R - TNPW1206649RFHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 649 Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R
TNPW1206649RFHEA
Res Thin Film 1206 649 Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R TNPW1206649RFHEA
Res Thin Film 1206 649 Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R

Res Thin Film 1206 649 Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206649RFHEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206649RFHEA-ND
Chip Resistor - Surface Mount TNPW1206649RFHEA-ND
649 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

649 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW1206649RFHEA TNPW1206649RFHEA-ND
Product Name Res Thin Film 1206 649 Ohm 1% 1/4W ¦50ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.5200 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details