Vishay Intertechnology, Inc. RES 649 OHM 1/4W 0.1% 1206 TNPW1206649RBETA

Description
RES 649ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 649ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 649 OHM 1/4W 0.1% 1206 - TNPW1206649RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 649 OHM 1/4W 0.1% 1206
TNPW1206649RBETA
RES 649 OHM 1/4W 0.1% 1206 TNPW1206649RBETA
RES 649ohm 1/4W 0.1% 1206

RES 649ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206649RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206649RBETA-ND
Chip Resistor - Surface Mount TNPW1206649RBETA-ND
649 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

649 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 649 Ohm, 0.1%, 25 Ppm Vishay - 66C1056 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 649 Ohm, 0.1%, 25 Ppm Vishay
66C1056
Tnpw, 1206, 649 Ohm, 0.1%, 25 Ppm Vishay 66C1056
TNPW, 1206, 649 Ohm, 0.1%, 25 ppm

TNPW, 1206, 649 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206649RBETA TNPW1206649RBETA-ND 66C1056
Product Name RES 649 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 649 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 649 ohms 649 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers