Vishay Intertechnology, Inc. Thin Film ResistorSeries:TNPW; Resistance:6.49kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0... TNPW12066491BT9ET1-E3

Description
Thin Film ResistorSeries:TNPW; Resistance:6.49kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0...
Request a Quote
Description
Thin Film ResistorSeries:TNPW; Resistance:6.49kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film ResistorSeries:TNPW; Resistance:6.49kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0... - TNPW12066491BT9ET1-E3 - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film ResistorSeries:TNPW; Resistance:6.49kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0...
TNPW12066491BT9ET1-E3
Thin Film ResistorSeries:TNPW; Resistance:6.49kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0... TNPW12066491BT9ET1-E3
Thin Film ResistorSeries:TNPW; Resistance:6.49kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0...

Thin Film ResistorSeries:TNPW; Resistance:6.49kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0...

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number TNPW12066491BT9ET1-E3
Product Name Thin Film ResistorSeries:TNPW; Resistance:6.49kohm; Resistance Tolerance:+/- 0.1 %; Power Rating:0...
Technology / Construction Thin Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R3R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details