Vishay Intertechnology, Inc. Res Thin Film 1206 63.4K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW120663K4BETY

Description
Res Thin Film 1206 63.4K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 63.4K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 63.4K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW120663K4BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 63.4K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW120663K4BETY
Res Thin Film 1206 63.4K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW120663K4BETY
Res Thin Film 1206 63.4K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 63.4K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW120663K4BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120663K4BETY-ND
Chip Resistor - Surface Mount TNPW120663K4BETY-ND
63.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

63.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Tnpw, 1206, 63.4 Kohm, 0.1%, 25 Ppm Vishay - 66C1040 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 63.4 Kohm, 0.1%, 25 Ppm Vishay
66C1040
Tnpw, 1206, 63.4 Kohm, 0.1%, 25 Ppm Vishay 66C1040
TNPW, 1206, 63.4 kOhm, 0.1%, 25 ppm

TNPW, 1206, 63.4 kOhm, 0.1%, 25 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW120663K4BETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW120663K4BETY
Chip Resistor - Surface Mount TNPW120663K4BETY
RES 63.4K OHM 0.1% 1/4W 1206

RES 63.4K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW120663K4BETY TNPW120663K4BETY-ND 66C1040 TNPW120663K4BETY
Product Name Res Thin Film 1206 63.4K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 63.4 Kohm, 0.1%, 25 Ppm Vishay Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers