Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120663K4BETA

Description
63.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
63.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120663K4BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120663K4BETA-ND
Chip Resistor - Surface Mount TNPW120663K4BETA-ND
63.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

63.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 63.4K OHM 1/4W 0.1% 1206 - TNPW120663K4BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 63.4K OHM 1/4W 0.1% 1206
TNPW120663K4BETA
RES 63.4K OHM 1/4W 0.1% 1206 TNPW120663K4BETA
RES 63.4Kohm 1/4W 0.1% 1206

RES 63.4Kohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 63.4 Kohm, 0.1%, 25 Ppm Vishay - 66C1038 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 63.4 Kohm, 0.1%, 25 Ppm Vishay
66C1038
Tnpw, 1206, 63.4 Kohm, 0.1%, 25 Ppm Vishay 66C1038
TNPW, 1206, 63.4 kOhm, 0.1%, 25 ppm

TNPW, 1206, 63.4 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW120663K4BETA-ND TNPW120663K4BETA 66C1038
Product Name Chip Resistor - Surface Mount RES 63.4K OHM 1/4W 0.1% 1206 Tnpw, 1206, 63.4 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers