Vishay Intertechnology, Inc. RES 634 OHM 1/4W 0.1% 1206 TNPW1206634RBETA

Description
RES 634ohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 634ohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 634 OHM 1/4W 0.1% 1206 - TNPW1206634RBETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 634 OHM 1/4W 0.1% 1206
TNPW1206634RBETA
RES 634 OHM 1/4W 0.1% 1206 TNPW1206634RBETA
RES 634ohm 1/4W 0.1% 1206

RES 634ohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW1206634RBETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206634RBETA-ND
Chip Resistor - Surface Mount TNPW1206634RBETA-ND
634 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

634 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 634 Ohm, 0.1%, 25 Ppm Vishay - 66C1044 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 634 Ohm, 0.1%, 25 Ppm Vishay
66C1044
Tnpw, 1206, 634 Ohm, 0.1%, 25 Ppm Vishay 66C1044
TNPW, 1206, 634 Ohm, 0.1%, 25 ppm

TNPW, 1206, 634 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW1206634RBETA TNPW1206634RBETA-ND 66C1044
Product Name RES 634 OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 634 Ohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 634 ohms 634 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details