Vishay Intertechnology, Inc. Res Thin Film 1206 62.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R TNPW120662K6BETA

Description
Res Thin Film 1206 62.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 62.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 62.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R - TNPW120662K6BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 62.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R
TNPW120662K6BETA
Res Thin Film 1206 62.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R TNPW120662K6BETA
Res Thin Film 1206 62.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 1206 62.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW120662K6BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120662K6BETA-ND
Chip Resistor - Surface Mount TNPW120662K6BETA-ND
62.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

62.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW120662K6BETA TNPW120662K6BETA-ND
Product Name Res Thin Film 1206 62.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers