Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120662K6BEEN

Description
62.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet
Description
62.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120662K6BEEN-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120662K6BEEN-ND
Chip Resistor - Surface Mount TNPW120662K6BEEN-ND
62.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

62.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
RES 62.6K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA ROHS - TNPW120662K6BEEN - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62.6K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA ROHS
TNPW120662K6BEEN
RES 62.6K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA ROHS TNPW120662K6BEEN
RES 62.6K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA ROHS

RES 62.6K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA ROHS

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number TNPW120662K6BEEN-ND TNPW120662K6BEEN
Product Name Chip Resistor - Surface Mount RES 62.6K-OHM 0.1% 0.25W 25PPM THIN-FILM SMD-1206 TR-7-PA ROHS
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers