Vishay Intertechnology, Inc. Res Thin Film 1206 62.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R TNPW120662K6BEEA

Description
Res Thin Film 1206 62.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 62.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 62.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R - TNPW120662K6BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 62.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R
TNPW120662K6BEEA
Res Thin Film 1206 62.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R TNPW120662K6BEEA
Res Thin Film 1206 62.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R

Res Thin Film 1206 62.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW120662K6BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120662K6BEEA-ND
Chip Resistor - Surface Mount TNPW120662K6BEEA-ND
62.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

62.6 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW120662K6BEEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW120662K6BEEA
Chip Resistor - Surface Mount TNPW120662K6BEEA
RES 62.6K OHM 0.1% 1/4W 1206

RES 62.6K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number TNPW120662K6BEEA TNPW120662K6BEEA-ND TNPW120662K6BEEA
Product Name Res Thin Film 1206 62.6K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.5200 watts 0.5200 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614885-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 240000 ohms
View Details
2 suppliers