Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW120661R9BETY

Description
61.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
61.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW120661R9BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120661R9BETY-ND
Chip Resistor - Surface Mount TNPW120661R9BETY-ND
61.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

61.9 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 61.9 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW120661R9BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 61.9 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW120661R9BETY
Res Thin Film 1206 61.9 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW120661R9BETY
Res Thin Film 1206 61.9 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 61.9 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Tnpw, 1206, 61.9 Ohm, 0.1%, 25 Ppm Vishay - 66C1018 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 61.9 Ohm, 0.1%, 25 Ppm Vishay
66C1018
Tnpw, 1206, 61.9 Ohm, 0.1%, 25 Ppm Vishay 66C1018
TNPW, 1206, 61.9 Ohm, 0.1%, 25 ppm

TNPW, 1206, 61.9 Ohm, 0.1%, 25 ppm

Supplier's Site
Chip Resistor - Surface Mount - TNPW120661R9BETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW120661R9BETY
Chip Resistor - Surface Mount TNPW120661R9BETY
RES 61.9 OHM 0.1% 1/4W 1206

RES 61.9 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number TNPW120661R9BETY-ND TNPW120661R9BETY 66C1018 TNPW120661R9BETY
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 61.9 Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Tnpw, 1206, 61.9 Ohm, 0.1%, 25 Ppm Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 61.9 ohms 61.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details