Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW1206619RBETY

Description
619 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
619 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW1206619RBETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW1206619RBETY-ND
Chip Resistor - Surface Mount TNPW1206619RBETY-ND
619 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

619 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW1206619RBETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW1206619RBETY
Chip Resistor - Surface Mount TNPW1206619RBETY
RES 619 OHM 0.1% 1/4W 1206

RES 619 OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 619 Ohm, 0.1%, 25 Ppm Vishay - 66C1029 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 619 Ohm, 0.1%, 25 Ppm Vishay
66C1029
Tnpw, 1206, 619 Ohm, 0.1%, 25 Ppm Vishay 66C1029
TNPW, 1206, 619 Ohm, 0.1%, 25 ppm

TNPW, 1206, 619 Ohm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number TNPW1206619RBETY-ND TNPW1206619RBETY 66C1029
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 1206, 619 Ohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 619 ohms 619 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers