Vishay Intertechnology, Inc. Res Thin Film 1206 60.4K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW120660K4BETY

Description
Res Thin Film 1206 60.4K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 60.4K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 60.4K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW120660K4BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 60.4K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW120660K4BETY
Res Thin Film 1206 60.4K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW120660K4BETY
Res Thin Film 1206 60.4K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 60.4K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW120660K4BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW120660K4BETY-ND
Chip Resistor - Surface Mount TNPW120660K4BETY-ND
60.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

60.4 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW120660K4BETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW120660K4BETY
Chip Resistor - Surface Mount TNPW120660K4BETY
RES 60.4K OHM 0.1% 1/4W 1206

RES 60.4K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 60.4 Kohm, 0.1%, 25 Ppm Vishay - 66C0992 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 60.4 Kohm, 0.1%, 25 Ppm Vishay
66C0992
Tnpw, 1206, 60.4 Kohm, 0.1%, 25 Ppm Vishay 66C0992
TNPW, 1206, 60.4 kOhm, 0.1%, 25 ppm

TNPW, 1206, 60.4 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW120660K4BETY TNPW120660K4BETY-ND TNPW120660K4BETY 66C0992
Product Name Res Thin Film 1206 60.4K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 1206, 60.4 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Surface Mount Resistors - 1364775 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD274JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details