Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12065K90BETY

Description
5.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet
Description
5.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12065K90BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12065K90BETY-ND
Chip Resistor - Surface Mount TNPW12065K90BETY-ND
5.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

5.9 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Res Thin Film 1206 5.9K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW12065K90BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 5.9K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW12065K90BETY
Res Thin Film 1206 5.9K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12065K90BETY
Res Thin Film 1206 5.9K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 5.9K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW12065K90BETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12065K90BETY
Chip Resistor - Surface Mount TNPW12065K90BETY
RES 5.9K OHM 0.1% 1/4W 1206

RES 5.9K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 5.9 Kohm, 0.1%, 25 Ppm Vishay - 66C0784 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 5.9 Kohm, 0.1%, 25 Ppm Vishay
66C0784
Tnpw, 1206, 5.9 Kohm, 0.1%, 25 Ppm Vishay 66C0784
TNPW, 1206, 5.9 kOhm, 0.1%, 25 ppm

TNPW, 1206, 5.9 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW12065K90BETY-ND TNPW12065K90BETY TNPW12065K90BETY 66C0784
Product Name Chip Resistor - Surface Mount Res Thin Film 1206 5.9K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Tnpw, 1206, 5.9 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details