Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12065K76BETA

Description
5.76 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet
Description
5.76 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - TNPW12065K76BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12065K76BETA-ND
Chip Resistor - Surface Mount TNPW12065K76BETA-ND
5.76 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

5.76 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
RES 5.76K OHM 1/4W 0.1% 1206 - TNPW12065K76BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1/4W 0.1% 1206
TNPW12065K76BETA
RES 5.76K OHM 1/4W 0.1% 1206 TNPW12065K76BETA
RES 5.76Kohm 1/4W 0.1% 1206

RES 5.76Kohm 1/4W 0.1% 1206

Supplier's Site
Tnpw, 1206, 5.76 Kohm, 0.1%, 25 Ppm Vishay - 66C0779 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 5.76 Kohm, 0.1%, 25 Ppm Vishay
66C0779
Tnpw, 1206, 5.76 Kohm, 0.1%, 25 Ppm Vishay 66C0779
TNPW, 1206, 5.76 kOhm, 0.1%, 25 ppm

TNPW, 1206, 5.76 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12065K76BETA-ND TNPW12065K76BETA 66C0779
Product Name Chip Resistor - Surface Mount RES 5.76K OHM 1/4W 0.1% 1206 Tnpw, 1206, 5.76 Kohm, 0.1%, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details