Vishay Intertechnology, Inc. THIN FILM,1206,1/8W,5.76K,.1%,25PPM,TR,RoHS Compliant TNPW12065K76BEEA

Description
THIN FILM,1206,1/8W,5.76K ,.1%,25PPM,TR,RoHS Compliant
Request a Quote Datasheet
Description
THIN FILM,1206,1/8W,5.76K ,.1%,25PPM,TR,RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THIN FILM,1206,1/8W,5.76K,.1%,25PPM,TR,RoHS Compliant - TNPW12065K76BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
THIN FILM,1206,1/8W,5.76K,.1%,25PPM,TR,RoHS Compliant
TNPW12065K76BEEA
THIN FILM,1206,1/8W,5.76K,.1%,25PPM,TR,RoHS Compliant TNPW12065K76BEEA
THIN FILM,1206,1/8W,5.76K ,.1%,25PPM,TR,RoHS Compliant

THIN FILM,1206,1/8W,5.76K,.1%,25PPM,TR,RoHS Compliant

Supplier's Site
Chip Resistor - Surface Mount - TNPW12065K76BEEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12065K76BEEA-ND
Chip Resistor - Surface Mount TNPW12065K76BEEA-ND
5.76 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.76 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number TNPW12065K76BEEA TNPW12065K76BEEA-ND
Product Name THIN FILM,1206,1/8W,5.76K,.1%,25PPM,TR,RoHS Compliant Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 1206 1206; 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.5200 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers