Vishay Intertechnology, Inc. Res Thin Film 1206 5.3K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12065K30BETY

Description
Res Thin Film 1206 5.3K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet
Description
Res Thin Film 1206 5.3K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 1206 5.3K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R - TNPW12065K30BETY - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thin Film 1206 5.3K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW12065K30BETY
Res Thin Film 1206 5.3K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R TNPW12065K30BETY
Res Thin Film 1206 5.3K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Res Thin Film 1206 5.3K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R

Supplier's Site
Chip Resistor - Surface Mount - TNPW12065K30BETY-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12065K30BETY-ND
Chip Resistor - Surface Mount TNPW12065K30BETY-ND
5.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

5.3 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - TNPW12065K30BETY - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
TNPW12065K30BETY
Chip Resistor - Surface Mount TNPW12065K30BETY
RES 5.3K OHM 0.1% 1/4W 1206

RES 5.3K OHM 0.1% 1/4W 1206

Supplier's Site Datasheet
Tnpw, 1206, 5.3 Kohm, 0.1%, 25 Ppm Vishay - 66C0759 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 5.3 Kohm, 0.1%, 25 Ppm Vishay
66C0759
Tnpw, 1206, 5.3 Kohm, 0.1%, 25 Ppm Vishay 66C0759
TNPW, 1206, 5.3 kOhm, 0.1%, 25 ppm

TNPW, 1206, 5.3 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number TNPW12065K30BETY TNPW12065K30BETY-ND TNPW12065K30BETY 66C0759
Product Name Res Thin Film 1206 5.3K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R Chip Resistor - Surface Mount Chip Resistor - Surface Mount Tnpw, 1206, 5.3 Kohm, 0.1%, 25 Ppm Vishay
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details