Vishay Intertechnology, Inc. RES 5.23K OHM 1/4W 0.1% 1206 TNPW12065K23BETA

Description
RES 5.23Kohm 1/4W 0.1% 1206
Request a Quote Datasheet
Description
RES 5.23Kohm 1/4W 0.1% 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.23K OHM 1/4W 0.1% 1206 - TNPW12065K23BETA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.23K OHM 1/4W 0.1% 1206
TNPW12065K23BETA
RES 5.23K OHM 1/4W 0.1% 1206 TNPW12065K23BETA
RES 5.23Kohm 1/4W 0.1% 1206

RES 5.23Kohm 1/4W 0.1% 1206

Supplier's Site
Chip Resistor - Surface Mount - TNPW12065K23BETA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
TNPW12065K23BETA-ND
Chip Resistor - Surface Mount TNPW12065K23BETA-ND
5.23 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

5.23 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Military Thin Film

Buy Now Datasheet
Tnpw, 1206, 5.23 Kohm, 0.1%, 25 Ppm Vishay - 66C0755 - Newark, An Avnet Company
Chicago, IL, United States
Tnpw, 1206, 5.23 Kohm, 0.1%, 25 Ppm Vishay
66C0755
Tnpw, 1206, 5.23 Kohm, 0.1%, 25 Ppm Vishay 66C0755
TNPW, 1206, 5.23 kOhm, 0.1%, 25 ppm

TNPW, 1206, 5.23 kOhm, 0.1%, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number TNPW12065K23BETA TNPW12065K23BETA-ND 66C0755
Product Name RES 5.23K OHM 1/4W 0.1% 1206 Chip Resistor - Surface Mount Tnpw, 1206, 5.23 Kohm, 0.1%, 25 Ppm Vishay
Mounting / Packaging 1206 1206; 1206 1206
Resistance Range 5230 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD624GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details