5.11 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film
Res Thin Film 1206 5.11K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R
TNPW, 1206, 5.11 kOhm, 0.1%, 25 ppm
RES 5.11K OHM 0.1% 1/4W 1206
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | TNPW12065K11BETY-ND | TNPW12065K11BETY | 66C0748 | TNPW12065K11BETY |
| Product Name | Chip Resistor - Surface Mount | Res Thin Film 1206 5.11K Ohm 0.1% 1/4W ¦25ppm/¦C SMD Blister T/R | Tnpw, 1206, 5.11 Kohm, 0.1%, 25 Ppm Vishay | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Mounting / Packaging | 1206; 1206 | Surface Mount Technology (SMT / SMD); 1206 | 1206 | |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |