Vishay Intertechnology, Inc. Chip Resistor - Surface Mount TNPW12065K11BEEA

Description
RES 5.11K OHM 0.1% 0.52W 1206
Request a Quote Datasheet
Description
RES 5.11K OHM 0.1% 0.52W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-TNPW12065K11BEEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW12065K11BEEADKR-ND
Chip Resistor - Surface Mount 541-TNPW12065K11BEEADKR-ND
RES 5.11K OHM 0.1% 0.52W 1206

RES 5.11K OHM 0.1% 0.52W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW12065K11BEEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW12065K11BEEATR-ND
Chip Resistor - Surface Mount 541-TNPW12065K11BEEATR-ND
5.11 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

5.11 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-TNPW12065K11BEEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-TNPW12065K11BEEACT-ND
Chip Resistor - Surface Mount 541-TNPW12065K11BEEACT-ND
RES 5.11K OHM 0.1% 0.52W 1206

RES 5.11K OHM 0.1% 0.52W 1206

Buy Now Datasheet
RES 5.11K OHM 1/4W 0.1% 1206 - TNPW12065K11BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11K OHM 1/4W 0.1% 1206
TNPW12065K11BEEA
RES 5.11K OHM 1/4W 0.1% 1206 TNPW12065K11BEEA
RES 5.11Kohm 1/4W 0.1% 1206

RES 5.11Kohm 1/4W 0.1% 1206

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-TNPW12065K11BEEADKR-ND TNPW12065K11BEEA
Product Name Chip Resistor - Surface Mount RES 5.11K OHM 1/4W 0.1% 1206
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567531 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0022 ohms
View Details