Vishay Intertechnology, Inc. SMD 0.25W Resistor TNPW12065K00BEEN07

Description
Thin Film Chip Resistor 1206 5K Ohm 0.1% 0.25W 25ppm SMD Product overview: TNPW12065K00BEEN07 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW12065K00BEEN0 7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Thin Film Chip Resistor 1206 5K Ohm 0.1% 0.25W 25ppm SMD Product overview: TNPW12065K00BEEN07 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW12065K00BEEN0 7 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 0.25W Resistor - 52-TNPW12065K00BEEN07 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.25W Resistor
52-TNPW12065K00BEEN07
SMD 0.25W Resistor 52-TNPW12065K00BEEN07
Thin Film Chip Resistor 1206 5K Ohm 0.1% 0.25W 25ppm SMD Product overview: TNPW12065K00BEEN07 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW12065K00BEEN0 7 can be used for catalog matching and distributor lookup.

Thin Film Chip Resistor 1206 5K Ohm 0.1% 0.25W 25ppm SMD Product overview: TNPW12065K00BEEN07 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-TNPW12065K00BEEN07 can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - TNPW12065K00BEEN07 - 937185-TNPW12065K00BEEN07 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - TNPW12065K00BEEN07
937185-TNPW12065K00BEEN07
Chip Resistor - Surface Mount - TNPW12065K00BEEN07 937185-TNPW12065K00BEEN07
Manufacturer: Vishay Win Source Part Number: 937185-TNPW12065K00B EEN07 Series: * Features: Chip Resistor Package: Bulk Categories: Resistors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1 REACH Status: REACH info available upon request

Manufacturer: Vishay
Win Source Part Number: 937185-TNPW12065K00BEEN07
Series: *
Features: Chip Resistor
Package: Bulk
Categories: Resistors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1
REACH Status: REACH info available upon request

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-TNPW12065K00BEEN07 937185-TNPW12065K00BEEN07
Product Name SMD 0.25W Resistor Chip Resistor - Surface Mount - TNPW12065K00BEEN07
Technology / Construction Thin Film
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details